Schneider Electric Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors XCMD2110L1

Description
LIMIT SWITCH, 1NO.1NC, 240VAC, 250VDC, 6A; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:0.06N; Product Range:XCMD Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, 1NO.1NC, 240VAC, 250VDC, 6A; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:0.06N; Product Range:XCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors - 89H6602 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors
89H6602
Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors 89H6602
LIMIT SWITCH, 1NO.1NC, 240VAC, 250VDC, 6A; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:0.06N; Product Range:XCMD Series RoHS Compliant: Yes

LIMIT SWITCH, 1NO.1NC, 240VAC, 250VDC, 6A; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:0.06N; Product Range:XCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD - 70007756 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD
70007756
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD 70007756
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications

Compact:
The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting.
Flexible:
With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring.
Simple:
Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch.
The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature.
Features

  • Euro format
  • Metal body
  • Pos. open. 2-3-4 contacts
  • Miniature enclosed, pre-wired switches designed to meet international standards
  • SPDT: NEMA C300 standard snap-actioncontacts
  • SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts
  • NEMA Types:1, 2, 4, 6, 6P,12, 13
  • IEC Types: IP66, IP67, IP68
  • –13°F to +158°F (–25°C to +70°C)
  • Meets UL/CSA and major international approvals for export
  • Ideal for harsh machine tool applications
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Limit Switches Linear Limit Switches
Product Number 89H6602 70007756
Product Name Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors Switch; Limit 240 VAC; 5 Amp; Plastic XCMD
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC
Maximum Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
Maximum DC Voltage Rating 28 volts
Electrical Life Minimum 50000 (#)
View Details
Limit Switches - 2695465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
Plunger Switch - 144015 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open
Linear Actuator Types Pushbutton or Plunger
View Details