Schneider Electric Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors XCMD2102L3

Description
LIMIT SWITCH, 1NO.1NC, 240VAC, 250VDC, 6A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:0.05N; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, 1NO.1NC, 240VAC, 250VDC, 6A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:0.05N; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors - 34M0370 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors
34M0370
Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors 34M0370
LIMIT SWITCH, 1NO.1NC, 240VAC, 250VDC, 6A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:0.05N; Product Range:- RoHS Compliant: Yes

LIMIT SWITCH, 1NO.1NC, 240VAC, 250VDC, 6A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:0.05N; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 34M0370
Product Name Limit Switch, 1No.1Nc, 240Vac, 250Vdc, 6A; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
View Details
Limit Switch - 123441317 - Radwell International
Specs
Device Type Linear Limit Switch
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details