Schneider Electric Switch; Limit 240 VAC; 5 Amp; Plastic XCMD XCMD2102L1

Description
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications
Datasheet
Description
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD - 70007924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD
70007924
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD 70007924
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications

Compact:
The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting.
Flexible:
With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring.
Simple:
Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch.
The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature.
Features

  • Euro format
  • Metal body
  • Pos. open. 2-3-4 contacts
  • Miniature enclosed, pre-wired switches designed to meet international standards
  • SPDT: NEMA C300 standard snap-actioncontacts
  • SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts
  • NEMA Types:1, 2, 4, 6, 6P,12, 13
  • IEC Types: IP66, IP67, IP68
  • –13°F to +158°F (–25°C to +70°C)
  • Meets UL/CSA and major international approvals for export
  • Ideal for harsh machine tool applications
Supplier's Site
Limit Switch, Top Roller Plunger, Spdt; Limit Switch Actuator Telemecanique Sensors - 89H6595 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Top Roller Plunger, Spdt; Limit Switch Actuator Telemecanique Sensors
89H6595
Limit Switch, Top Roller Plunger, Spdt; Limit Switch Actuator Telemecanique Sensors 89H6595
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:7N; Product Range:XCMD Series RoHS Compliant: Yes

LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:7N; Product Range:XCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Linear Limit Switches Limit Switches
Product Number 70007924 89H6595
Product Name Switch; Limit 240 VAC; 5 Amp; Plastic XCMD Limit Switch, Top Roller Plunger, Spdt; Limit Switch Actuator Telemecanique Sensors
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Maximum Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Limit Switches - 2695454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
General/Heavy Duty Limit Switch - E47BML11 - Eaton Corporation
Specs
Normal State Normally Open; Normally Closed
Linear Actuator Types Push Roller
Connections Solder Terminal
View Details
2 suppliers