Schneider Electric Limit Switch, Spst-No/nc, 3A, 240Vac; Limit Switch Actuator Schneider Electric XCKS159H7

Description
LIMIT SWITCH, SPST-NO/NC, 3A, 240VAC; Limit Switch Actuator:Rod Lever; Contact Configuration:SPST-N C, SPST-NO; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:0.1N-m; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, SPST-NO/NC, 3A, 240VAC; Limit Switch Actuator:Rod Lever; Contact Configuration:SPST-N C, SPST-NO; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:0.1N-m; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Spst-No/nc, 3A, 240Vac; Limit Switch Actuator Schneider Electric - 48AC1866 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spst-No/nc, 3A, 240Vac; Limit Switch Actuator Schneider Electric
48AC1866
Limit Switch, Spst-No/nc, 3A, 240Vac; Limit Switch Actuator Schneider Electric 48AC1866
LIMIT SWITCH, SPST-NO/NC, 3A, 240VAC; Limit Switch Actuator:Rod Lever; Contact Configuration:SPST-N C, SPST-NO; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:0.1N-m; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SWITCH, SPST-NO/NC, 3A, 240VAC; Limit Switch Actuator:Rod Lever; Contact Configuration:SPST-NC, SPST-NO; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:0.1N-m; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 48AC1866
Product Name Limit Switch, Spst-No/nc, 3A, 240Vac; Limit Switch Actuator Schneider Electric
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Small Plastic IEC Safety Limit Switches - 440P-CSLB03B - Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Closed
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
View Details