The Limit Switch, Top Roller Plunger, Snap Action (part number XCKP2102G11) is designed for reliable operation in various applications. It features a compact form factor and is constructed with a plastic body and a Zamak head. The switch operates with a spring return roller plunger and supports lateral approach from two directions. It has a contact configuration of 1 normally closed (NC) and 1 normally open (NO) with snap action operation. This limit switch is rated for a maximum actuation speed of 0.5 m/s and offers a positive opening mechanism with a minimum force of 36 N for positive opening and 12 N for tripping. It has a mechanical durability of 10 million cycles and an electrical durability of 5 million cycles under various DC conditions. The device is rated for an insulation voltage of 300 V and an impulse withstand voltage of 6 kV. The switch is suitable for use in environments with temperatures ranging from -25°C to 70°C and has an IP66/IP67 rating for dust and water resistance. It is compliant with several international standards, including IEC and UL certifications. The product is also RoHS compliant and has a green premium status, indicating its sustainability. Engineers considering this limit switch should note its robust construction, high durability, and compliance with safety standards, making it suitable for a wide range of industrial applications.
LIMIT SWITCH, TOP ROLLER PLUNGER, SNAP ACTION; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:12N-m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 93R4450 |
| Product Name | Limit Switch, Top Roller Plunger, Snap Action; Limit Switch Actuator Telemecanique Sensors |
| Maximum Current Rating | 10 amps |