The Limit Switch Actuator from Telemecanique Sensors, part number 17AC8501, is designed for applications requiring reliable position detection. It features a compact design with a rotary head and a spring return roller lever, allowing for lateral approach from two directions. The actuator is rated for a maximum contact current of 3A at 240Vac and has a mechanical durability of up to 10 million cycles, making it suitable for frequent use. This limit switch operates with a snap action mechanism and includes both normally closed (NC) and normally open (NO) contacts. It has a positive opening feature for enhanced safety and is constructed from plastic materials, ensuring a lightweight yet durable design. The device is rated for an ambient temperature range of -25°C to 70°C and has an IP65 rating for dust and water resistance. Electrical specifications include a rated insulation voltage of 300V and a maximum actuation speed of 1.5 m/s. The switch is compliant with various international standards, including EN 60947-5-1 and UL 508, and is certified by CSA and CCC. The product is also RoHS compliant and has a green premium status, indicating its environmentally friendly design.
LIMIT SW, SPST-NO/NC, LEVER, 3A, 240VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 17AC8501 |
| Product Name | Limit Sw, Spst-No/nc, Lever, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors |
| Normal State | Normally Open; Normally Closed |