Schneider Electric Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors XCKL121H7

Description
LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:8N; Product Range:- RoHS Compliant: Yes
Description
LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:8N; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Limit Switch XCKL121H7 from Telemecanique Sensors features a thermoplastic roller lever actuator with a configuration of 1 normally open (NO) and 1 normally closed (NC) contact. It operates at a maximum voltage of 240 VAC and 250 VDC, with a current rating of 10 A. The switch is designed for linear movement and has a snap action mechanism, ensuring reliable operation. This limit switch has a mechanical durability of 20 million cycles and an electrical durability of 5 million cycles under specified conditions. It is rated for a minimum actuation speed of 0.01 m/min and a maximum of 1.5 m/s. The device is housed in a fixed body made of Zamak, with an IP66 rating for dust and water resistance, making it suitable for harsh environments. The operating temperature range is from -25°C to 70°C (-13°F to 158°F), and it features a positive opening mechanism with a minimum force of 24 N for positive opening and 8 N for tripping. The switch is compliant with various standards, including EN 60947-5-1 and UL 508, and is classified under Class I for electrical shock protection. Overall, the XCKL121H7 is a robust and reliable limit switch suitable for various industrial applications where precise control and durability are required.

Datasheet Summary
Powered by GS/AI

The Limit Switch XCKL121H7 from Telemecanique Sensors features a thermoplastic roller lever actuator with a configuration of 1 normally open (NO) and 1 normally closed (NC) contact. It operates at a maximum voltage of 240 VAC and 250 VDC, with a current rating of 10 A. The switch is designed for linear movement and has a snap action mechanism, ensuring reliable operation. This limit switch has a mechanical durability of 20 million cycles and an electrical durability of 5 million cycles under specified conditions. It is rated for a minimum actuation speed of 0.01 m/min and a maximum of 1.5 m/s. The device is housed in a fixed body made of Zamak, with an IP66 rating for dust and water resistance, making it suitable for harsh environments. The operating temperature range is from -25°C to 70°C (-13°F to 158°F), and it features a positive opening mechanism with a minimum force of 24 N for positive opening and 8 N for tripping. The switch is compliant with various standards, including EN 60947-5-1 and UL 508, and is classified under Class I for electrical shock protection. Overall, the XCKL121H7 is a robust and reliable limit switch suitable for various industrial applications where precise control and durability are required.

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors - 41R2246 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors
41R2246
Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors 41R2246
LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:8N; Product Range:- RoHS Compliant: Yes

LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:8N; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 41R2246
Product Name Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Limit switch - miniature limit switch - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Expander, Output; Limit Switch Actuator Schmersal - 37AJ1216 - Newark, An Avnet Company
Specs
Maximum DC Voltage Rating 24 volts
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details