Schneider Electric Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors XCKD2118N12

Description
LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Lever Arm; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:0.1N; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Lever Arm; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:0.1N; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors - 89H6568 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors
89H6568
Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors 89H6568
LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Lever Arm; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:0.1N; Product Range:- RoHS Compliant: Yes

LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Lever Arm; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:0.1N; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 89H6568
Product Name Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - limit switch 2 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details