Schneider Electric Operator Interface XBTN401

Description
DISCONTINUED BY MANUFACTURER, COMPACT DISPLAY, 24VDC, 5WATT, 4 LINES, 3 COLOR, BLACK LIGHT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, COMPACT DISPLAY, 24VDC, 5WATT, 4 LINES, 3 COLOR, BLACK LIGHT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 57698316 - Radwell International
Willingboro, NJ, United States
Operator Interface
57698316
Operator Interface 57698316
DISCONTINUED BY MANUFACTURER, COMPACT DISPLAY, 24VDC, 5WATT, 4 LINES, 3 COLOR, BLACK LIGHT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COMPACT DISPLAY, 24VDC, 5WATT, 4 LINES, 3 COLOR, BLACK LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Touchscreen, Graphical, 5.2, Lcd; Meter Display Type Schneider Electric - 89H6534 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 5.2, Lcd; Meter Display Type Schneider Electric
89H6534
Touchscreen, Graphical, 5.2, Lcd; Meter Display Type Schneider Electric 89H6534
TOUCHSCREEN, GRAPHICAL, 5.2", LCD; Meter Display Type:LCD; Display Size:74mm x 43mm; Display Resolution:122 x 22 Pixels; Screen Size:5.2"; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 5.2", LCD; Meter Display Type:LCD; Display Size:74mm x 43mm; Display Resolution:122 x 22 Pixels; Screen Size:5.2"; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COMPACT DISPLAY 4 LINES3 COLOR BLACK LIGHT - 70007798 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPACT DISPLAY 4 LINES3 COLOR BLACK LIGHT
70007798
COMPACT DISPLAY 4 LINES3 COLOR BLACK LIGHT 70007798
Compact, easy-to-install and configure, the Magelis® display units breaking new ground with its compatibility with other Schneider Electric components and its ability to adapt to the design of the machine and the profile of the operator. Features: Totally Compatible with TWIDO® Controllers; Tailor Made for Small Control Systems No Power Supply Required for Use with TWIDO® Controllers Direct Access to Variables Configured in TWIDO® Soft Software Modbus or Unitelway Communication Software Compatibility Easy-to-Mount on Machine Frame; No Tools or Enclosure Required Includes Four Customizable Function Keys High Visibility Display Specifications: Back-Lit LCD Display Keypad with Eight Keys (4 Customizable) Communication Ports: (1) RS232C, (1) RS485 512 kB Flash Memory

Compact, easy-to-install and configure, the Magelis® display units breaking new ground with its compatibility with other Schneider Electric components and its ability to adapt to the design of the machine and the profile of the operator.
Features:

  • Totally Compatible with TWIDO® Controllers; Tailor Made for Small Control Systems
  • No Power Supply Required for Use with TWIDO® Controllers
  • Direct Access to Variables Configured in TWIDO® Soft Software
  • Modbus or Unitelway Communication Software Compatibility
  • Easy-to-Mount on Machine Frame; No Tools or Enclosure Required
  • Includes Four Customizable Function Keys
  • High Visibility Display
    Specifications:
  • Back-Lit LCD Display
  • Keypad with Eight Keys (4 Customizable)
  • Communication Ports: (1) RS232C, (1) RS485
  • 512 kB Flash Memory
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 57698316 89H6534 70007798
Product Name Operator Interface Touchscreen, Graphical, 5.2, Lcd; Meter Display Type Schneider Electric COMPACT DISPLAY 4 LINES3 COLOR BLACK LIGHT
Screen Graphic
Resolution 122 x 22 Pixels
Display Size 5.2 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 17.3
Specs
Display Options Touch Screen
Width 19.8 inch (503 mm)
Height 12.4 inch (314 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E2-W-10-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details