Schneider Electric Switch, Emergency Stop, Pushbutton, Dpst, 750Ma, 240Vac; Product Range Schneider Electric XB7NS9444

Description
SWITCH, EMERGENCY STOP, PUSHBUTTON, DPST, 750mA, 240VAC; Product Range:Harmony XB7 Series; Contact Configuration:DPST-N C; Switch Operation:Push-Key Release; Switch Terminals:Screw Clamp; Contact Current Max:750mA; Angle of Throw:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, PUSHBUTTON, DPST, 750mA, 240VAC; Product Range:Harmony XB7 Series; Contact Configuration:DPST-N C; Switch Operation:Push-Key Release; Switch Terminals:Screw Clamp; Contact Current Max:750mA; Angle of Throw:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, Pushbutton, Dpst, 750Ma, 240Vac; Product Range Schneider Electric - 96W0644 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, Pushbutton, Dpst, 750Ma, 240Vac; Product Range Schneider Electric
96W0644
Switch, Emergency Stop, Pushbutton, Dpst, 750Ma, 240Vac; Product Range Schneider Electric 96W0644
SWITCH, EMERGENCY STOP, PUSHBUTTON, DPST, 750mA, 240VAC; Product Range:Harmony XB7 Series; Contact Configuration:DPST-N C; Switch Operation:Push-Key Release; Switch Terminals:Screw Clamp; Contact Current Max:750mA; Angle of Throw:- RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, PUSHBUTTON, DPST, 750mA, 240VAC; Product Range:Harmony XB7 Series; Contact Configuration:DPST-NC; Switch Operation:Push-Key Release; Switch Terminals:Screw Clamp; Contact Current Max:750mA; Angle of Throw:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 96W0644
Product Name Switch, Emergency Stop, Pushbutton, Dpst, 750Ma, 240Vac; Product Range Schneider Electric
Current Rating 0.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details