Schneider Electric Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric XB7NJ04B2

Description
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0617 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0617
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0617
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; IP Rating:IP65RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NC; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 96W0617
Product Name Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 938833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details