Schneider Electric Keylock Switches XB7NG33

Description
SWITCH KEY 3POS DPST 600MA 120V
Request a Quote Datasheet
Description
SWITCH KEY 3POS DPST 600MA 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 4008-XB7NG33-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
4008-XB7NG33-ND
Keylock Switches 4008-XB7NG33-ND
SWITCH KEY 3POS DPST 600MA 120V

SWITCH KEY 3POS DPST 600MA 120V

Buy Now Datasheet
Switch, Key Operated, 3 Position, 240Vac; Product Range Schneider Electric - 96W0607 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 3 Position, 240Vac; Product Range Schneider Electric
96W0607
Switch, Key Operated, 3 Position, 240Vac; Product Range Schneider Electric 96W0607
SWITCH, KEY OPERATED, 3 POSITION, 240VAC; Product Range:-; Contact Configuration:DPST-N O; Switch Operation:-; Switch Terminals:Screw Clamp; Contact Current Max:600mA; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 3 POSITION, 240VAC; Product Range:-; Contact Configuration:DPST-NO; Switch Operation:-; Switch Terminals:Screw Clamp; Contact Current Max:600mA; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 4008-XB7NG33-ND 96W0607
Product Name Keylock Switches Switch, Key Operated, 3 Position, 240Vac; Product Range Schneider Electric
Actuator Type Keylock
Current Rating 0.6 amps 0.6 amps
Angle of Throw 45 degrees
Mechanical Life 300000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details