Schneider Electric Selector Switches XB7ND33

Description
SWITCH SELECT 3P DPST 600MA 120V
Request a Quote Datasheet
Description
SWITCH SELECT 3P DPST 600MA 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB7ND33-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB7ND33-ND
Selector Switches 4008-XB7ND33-ND
SWITCH SELECT 3P DPST 600MA 120V

SWITCH SELECT 3P DPST 600MA 120V

Buy Now Datasheet
Switch, Selector, Dpst, 3 Position, 600Ma, 240Vac; No. Of Switch Positions Schneider Electric - 96W0605 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst, 3 Position, 600Ma, 240Vac; No. Of Switch Positions Schneider Electric
96W0605
Switch, Selector, Dpst, 3 Position, 600Ma, 240Vac; No. Of Switch Positions Schneider Electric 96W0605
SWITCH, SELECTOR, DPST, 3 POSITION, 600mA, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:600mA; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPST, 3 POSITION, 600mA, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:600mA; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 4008-XB7ND33-ND 96W0605
Product Name Selector Switches Switch, Selector, Dpst, 3 Position, 600Ma, 240Vac; No. Of Switch Positions Schneider Electric
Current Rating 0.6 amps 0.6 amps
Mechanical Life 300000 cycles
Terminal Type Screw Terminals
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details