SWITCH SELECTOR 2POS SPST
SWITCH, SELECTOR, SPST, 2 POSITION, 600mA, 240VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:600mA; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 8153026 | 4008-XB7ND21-ND | 96W0603 |
| Product Name | Selector Switches | Selector Switches | Switch, Selector, Spst, 2 Position, 600Ma, 240Vac; No. Of Switch Positions Schneider Electric |
| Angle of Throw | 90 degrees | 90 degrees | |
| Positions per Pole | 2 | 2 Position | |
| Dimensions | 29 (dia.) x 67mm | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | |
| Features | DustProof; Weather resistant or waterproof |