Schneider Electric Switch, Pushbutton, Non-Illuminated, Dpst, 600Ma, 240Vac, Screw; Product Range Schneider Electric XB7NA44

Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non-Illuminated, Dpst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0596 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Dpst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0596
Switch, Pushbutton, Non-Illuminated, Dpst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0596
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NA44
Pushbutton Switches XB7NA44
Pushbutton Switches PB - SPRING Rtn RED 2NC

Pushbutton Switches PB - SPRING Rtn RED 2NC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 96W0596 XB7NA44
Product Name Switch, Pushbutton, Non-Illuminated, Dpst, 600Ma, 240Vac, Screw; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364688-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Micro switches - M 6610/6620 - M2S 6610-11-K-Z -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Tactile Switches - 486-3681-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers