Schneider Electric Pushbutton Switches XB7NA31

Description
HARMONY XB7, MONOLITHIC PUSH BUT
Request a Quote Datasheet
Description
HARMONY XB7, MONOLITHIC PUSH BUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NA31-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NA31-ND
Pushbutton Switches 4008-XB7NA31-ND
HARMONY XB7, MONOLITHIC PUSH BUT

HARMONY XB7, MONOLITHIC PUSH BUT

Buy Now Datasheet
Push Button Switches - 8152027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8152027
Push Button Switches 8152027
Schneider Electric XB7NA31

Schneider Electric XB7NA31

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NA31
Pushbutton Switches XB7NA31
Pushbutton Switches PB - Spring Rtn green -1NO

Pushbutton Switches PB - Spring Rtn green -1NO

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NA31
Switches - Pushbutton Switches XB7NA31
HARMONY XB7, MONOLITHIC PUSH BUT

HARMONY XB7, MONOLITHIC PUSH BUT

Supplier's Site
Pushbutton - 57703131 - Radwell International
Willingboro, NJ, United States
Pushbutton
57703131
Pushbutton 57703131
22MM MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, GREEN PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

22MM MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, GREEN PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0584 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0584
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0584
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site
Pushbutton Switch, Spst-No, 0.6A, 240V; Switch Operation Schneider Electric - 29AK8947 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, 0.6A, 240V; Switch Operation Schneider Electric
29AK8947
Pushbutton Switch, Spst-No, 0.6A, 240V; Switch Operation Schneider Electric 29AK8947
PUSHBUTTON SWITCH, SPST-NO, 0.6A, 240V; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:Harmony XB7 Series; Switch Terminals:Screw Clamp; IP Rating:IP65; Contact Current RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, 0.6A, 240V; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO; Product Range:Harmony XB7 Series; Switch Terminals:Screw Clamp; IP Rating:IP65; Contact Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NA31-ND 8152027 XB7NA31 XB7NA31 57703131 96W0584 29AK8947
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric Pushbutton Switch, Spst-No, 0.6A, 240V; Switch Operation Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Emergency Stop Push Buttons - 102717 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism INC
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Pushbutton - 8355642 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details