Schneider Electric Pushbutton Switches XB7NA15343

Description
Pushbutton Switches PB SPRING Rtn WHT NO+NC BLK DOWN ARROW
Datasheet
Description
Pushbutton Switches PB SPRING Rtn WHT NO+NC BLK DOWN ARROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NA15343
Pushbutton Switches XB7NA15343
Pushbutton Switches PB SPRING Rtn WHT NO+NC BLK DOWN ARROW

Pushbutton Switches PB SPRING Rtn WHT NO+NC BLK DOWN ARROW

Buy Now Datasheet
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0571 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0571
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0571
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB7NA15343 96W0571
Product Name Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JPYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115804 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details