Schneider Electric Pushbutton Switches XB7NA15

Description
PUSH BUTTON, HARMONY XB7, PB, SP
Request a Quote Datasheet
Description
PUSH BUTTON, HARMONY XB7, PB, SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NA15-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NA15-ND
Pushbutton Switches 4008-XB7NA15-ND
PUSH BUTTON, HARMONY XB7, PB, SP

PUSH BUTTON, HARMONY XB7, PB, SP

Buy Now Datasheet
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0568 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0568
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0568
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NA15
Pushbutton Switches XB7NA15
Pushbutton Switches PB - Spring Rtn white - NO+NC

Pushbutton Switches PB - Spring Rtn white - NO+NC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NA15
Switches - Pushbutton Switches XB7NA15
PUSH BUTTON, HARMONY XB7, PB, SP

PUSH BUTTON, HARMONY XB7, PB, SP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NA15-ND 96W0568 XB7NA15 XB7NA15
Product Name Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers