Schneider Electric Pb Switch, Illum, Spdt, 1.5A, Blue; Product Range Schneider Electric XB6EDW6J1P

Description
PB SWITCH, ILLUM, SPDT, 1.5A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, SPDT, 1.5A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Spdt, 1.5A, Blue; Product Range Schneider Electric - 77Y6330 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1.5A, Blue; Product Range Schneider Electric
77Y6330
Pb Switch, Illum, Spdt, 1.5A, Blue; Product Range Schneider Electric 77Y6330
PB SWITCH, ILLUM, SPDT, 1.5A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1.5A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EDW6J1P
Pushbutton Switches XB6EDW6J1P
Pushbutton Switches IPB SPG Ret Rect. blue 12V 1 NO/NC

Pushbutton Switches IPB SPG Ret Rect. blue 12V 1 NO/NC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 77Y6330 XB6EDW6J1P
Product Name Pb Switch, Illum, Spdt, 1.5A, Blue; Product Range Schneider Electric Pushbutton Switches
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Features RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB25AW-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
Pushbutton - 906662 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details