Schneider Electric Pushbutton Switches XB6EDW4J2P

Description
Pushbutton Switches IPB Spring Ret Rect. red 12V 2 NO/NC
Datasheet
Description
Pushbutton Switches IPB Spring Ret Rect. red 12V 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EDW4J2P
Pushbutton Switches XB6EDW4J2P
Pushbutton Switches IPB Spring Ret Rect. red 12V 2 NO/NC

Pushbutton Switches IPB Spring Ret Rect. red 12V 2 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric - 77Y6323 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric
77Y6323
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric 77Y6323
PB SWITCH, ILLUM, DPDT, 1.5A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1.5A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EDW4J2P 77Y6323
Product Name Pushbutton Switches Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric
Terminal Type Solder Terminal
Features Illuminated Switch
Max Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR35SW/536 -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers