Schneider Electric Pushbutton Switches XB6EDF4J2P

Description
Pushbutton Switches IPB Latching Rect. red 12V 2 NO/NC
Datasheet
Description
Pushbutton Switches IPB Latching Rect. red 12V 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EDF4J2P
Pushbutton Switches XB6EDF4J2P
Pushbutton Switches IPB Latching Rect. red 12V 2 NO/NC

Pushbutton Switches IPB Latching Rect. red 12V 2 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric - 77Y6283 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric
77Y6283
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric 77Y6283
PB SWITCH, ILLUM, DPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EDF4J2P 77Y6283
Product Name Pushbutton Switches Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric
Features Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VWS/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Tactile Switches - 486-3917-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers