Schneider Electric Pb Switch, Illum, Spdt, 1A, White; Product Range Schneider Electric XB6EDF1J1P

Description
PB SWITCH, ILLUM, SPDT, 1A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, SPDT, 1A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Spdt, 1A, White; Product Range Schneider Electric - 77Y6274 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1A, White; Product Range Schneider Electric
77Y6274
Pb Switch, Illum, Spdt, 1A, White; Product Range Schneider Electric 77Y6274
PB SWITCH, ILLUM, SPDT, 1A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 77Y6274
Product Name Pb Switch, Illum, Spdt, 1A, White; Product Range Schneider Electric
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Pushbutton - 359346 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details