Schneider Electric Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric XB6EDA52P

Description
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric - 72Y1654 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
72Y1654
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric 72Y1654
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 72Y1654
Product Name Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2329388-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details