Schneider Electric Pushbutton Switches XB6EDA42P

Description
Pushbutton Switches PB Spring Ret Rect. red 2 NO/NC
Datasheet
Description
Pushbutton Switches PB Spring Ret Rect. red 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EDA42P
Pushbutton Switches XB6EDA42P
Pushbutton Switches PB Spring Ret Rect. red 2 NO/NC

Pushbutton Switches PB Spring Ret Rect. red 2 NO/NC

Buy Now Datasheet
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric - 77Y6265 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
77Y6265
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric 77Y6265
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EDA42P 77Y6265
Product Name Pushbutton Switches Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
Terminal Type Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JAM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1444319 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 933812 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details