Schneider Electric Pb Switch, Illum, Dpdt, 1A, Yellow; Product Range Schneider Electric XB6ECF5J2P

Description
PB SWITCH, ILLUM, DPDT, 1A, YELLOW; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes
Description
PB SWITCH, ILLUM, DPDT, 1A, YELLOW; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, Illum, DPDT, 1A, Yellow (part number 77Y6210) is a momentary pushbutton switch designed for control and signaling applications. It features a double pole double throw (DPDT) contact configuration, allowing for versatile circuit control. The switch has a panel cutout diameter of 16mm and is equipped with a yellow actuator, providing clear visibility. It is rated for a maximum current of 1A and has an IP65 rating, indicating protection against dust and water ingress. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Pb Switch, Illum, DPDT, 1A, Yellow (part number 77Y6210) is a momentary pushbutton switch designed for control and signaling applications. It features a double pole double throw (DPDT) contact configuration, allowing for versatile circuit control. The switch has a panel cutout diameter of 16mm and is equipped with a yellow actuator, providing clear visibility. It is rated for a maximum current of 1A and has an IP65 rating, indicating protection against dust and water ingress. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Dpdt, 1A, Yellow; Product Range Schneider Electric - 77Y6210 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1A, Yellow; Product Range Schneider Electric
77Y6210
Pb Switch, Illum, Dpdt, 1A, Yellow; Product Range Schneider Electric 77Y6210
PB SWITCH, ILLUM, DPDT, 1A, YELLOW; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1A, YELLOW; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 77Y6210
Product Name Pb Switch, Illum, Dpdt, 1A, Yellow; Product Range Schneider Electric
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 10816726 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details