Rotary Switches SS, Square, black, 3 Main pos, 2 NO/NC
ROTARY SWITCH, 2NO/NC, 1A, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:Harmony XB6E Series; Illumination:Non Illuminated RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | XB6ECD232P | 77Y6194 |
| Product Name | Rotary Switches | Rotary Switch, 2No/nc, 1A, 240Vac; No. Of Switch Positions Schneider Electric |
| Current Rating | 1.0 amps |