Schneider Electric Pushbutton Switches XB6ECA62P

Description
Pushbutton Switches PB Spring Ret Square blue 2 NO/NC
Datasheet
Description
Pushbutton Switches PB Spring Ret Square blue 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6ECA62P
Pushbutton Switches XB6ECA62P
Pushbutton Switches PB Spring Ret Square blue 2 NO/NC

Pushbutton Switches PB Spring Ret Square blue 2 NO/NC

Buy Now Datasheet
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric - 77Y6191 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
77Y6191
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric 77Y6191
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6ECA62P 77Y6191
Product Name Pushbutton Switches Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
Terminal Type Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - Z 6881 - T 6881-11-1-1637 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 486-7033-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers