Schneider Electric Pushbutton Switches XB6ECA52P

Description
Pushbutton Switches PB Spring Ret Square yellow 2 NO/NC
Datasheet
Description
Pushbutton Switches PB Spring Ret Square yellow 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6ECA52P
Pushbutton Switches XB6ECA52P
Pushbutton Switches PB Spring Ret Square yellow 2 NO/NC

Pushbutton Switches PB Spring Ret Square yellow 2 NO/NC

Buy Now Datasheet
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric - 77Y6189 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
77Y6189
Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric 77Y6189
PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Yellow; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, 16MM, DPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Yellow; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6ECA52P 77Y6189
Product Name Pushbutton Switches Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range Schneider Electric
Terminal Type Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-ARM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1758168 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-946 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details