Schneider Electric Pushbutton Switches XB6ECA11P

Description
MONOLITHIC PUSH BUTTON, HARMONY
Request a Quote Datasheet
Description
MONOLITHIC PUSH BUTTON, HARMONY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6ECA11P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6ECA11P-ND
Pushbutton Switches 4008-XB6ECA11P-ND
MONOLITHIC PUSH BUTTON, HARMONY

MONOLITHIC PUSH BUTTON, HARMONY

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB6ECA11P
Switches - Pushbutton Switches XB6ECA11P
MONOLITHIC PUSH BUTTON, HARMONY

MONOLITHIC PUSH BUTTON, HARMONY

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB6ECA11P
Pushbutton Switches XB6ECA11P
Pushbutton Switches PB Spring Ret Square white 1 NO/NC

Pushbutton Switches PB Spring Ret Square white 1 NO/NC

Buy Now Datasheet
Pb Switch, 16Mm, Spdt, 120Vac, 1.5A; Product Range Schneider Electric - 77Y6180 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 16Mm, Spdt, 120Vac, 1.5A; Product Range Schneider Electric
77Y6180
Pb Switch, 16Mm, Spdt, 120Vac, 1.5A; Product Range Schneider Electric 77Y6180
PB SWITCH, 16MM, SPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 16MM, SPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6ECA11P-ND XB6ECA11P XB6ECA11P 77Y6180
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, 16Mm, Spdt, 120Vac, 1.5A; Product Range Schneider Electric
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade Solder Terminal
Features DustProof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-BL-305 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details