Schneider Electric Pb Switch, Illum, Dpdt, 1.5A, Orange; Product Range Schneider Electric XB6EAW8J2P

Description
PB SWITCH, ILLUM, DPDT, 1.5A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, DPDT, 1.5A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Dpdt, 1.5A, Orange; Product Range Schneider Electric - 77Y6179 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1.5A, Orange; Product Range Schneider Electric
77Y6179
Pb Switch, Illum, Dpdt, 1.5A, Orange; Product Range Schneider Electric 77Y6179
PB SWITCH, ILLUM, DPDT, 1.5A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1.5A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 77Y6179
Product Name Pb Switch, Illum, Dpdt, 1.5A, Orange; Product Range Schneider Electric
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90B1-00R - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details