Schneider Electric Pushbutton Switches XB6EAW4B2P

Description
Pushbutton Switches IPB Spring Ret Round red 24V 2 NO/NC
Datasheet
Description
Pushbutton Switches IPB Spring Ret Round red 24V 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAW4B2P
Pushbutton Switches XB6EAW4B2P
Pushbutton Switches IPB Spring Ret Round red 24V 2 NO/NC

Pushbutton Switches IPB Spring Ret Round red 24V 2 NO/NC

Buy Now Datasheet
Pb Switch, Dpdt, 1.5A, 120V; Switch Operation Schneider Electric - 58AK1415 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 1.5A, 120V; Switch Operation Schneider Electric
58AK1415
Pb Switch, Dpdt, 1.5A, 120V; Switch Operation Schneider Electric 58AK1415
PB SWITCH, DPDT, 1.5A, 120V; Switch Operation:Momentary; Illumination Colour:Red; Product Range:Harmony XB6 Series; Pushbutton Actuator Style:Flush; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact Current RoHS Compliant: Yes

PB SWITCH, DPDT, 1.5A, 120V; Switch Operation:Momentary; Illumination Colour:Red; Product Range:Harmony XB6 Series; Pushbutton Actuator Style:Flush; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EAW4B2P 58AK1415
Product Name Pushbutton Switches Pb Switch, Dpdt, 1.5A, 120V; Switch Operation Schneider Electric
Terminal Type Solder Terminal Solder Terminals; Quick Connect, Solder
Features Illuminated Switch RoHS
Max Current Rating 1.5 amps
Max DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 486-1535-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details