Schneider Electric Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric XB6EAW1J2P

Description
PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric - 77Y6161 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric
77Y6161
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric 77Y6161
PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAW1J2P
Pushbutton Switches XB6EAW1J2P
Pushbutton Switches IPB SPG Ret Round white 12V 2 NO/NC

Pushbutton Switches IPB SPG Ret Round white 12V 2 NO/NC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 77Y6161 XB6EAW1J2P
Product Name Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric Pushbutton Switches
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Features RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - AT3078X-J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1758033 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Push Button Switches - 1-2317404-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details