SWITCH SELECT 2P SPDT 1.5A 120V
Keylock Switches KSS, Round, black, 2 maint pos, 1 NO/NC
KEY OPERATED SWITCH, SPDT, 1.5A, 120VAC; Product Range:Harmony XB6E Series; Contact Configuration:SPDT; Switch Operation:Push-Pull;
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB6EAG221P-ND | XB6EAG221P | 77Y6144 |
| Product Name | Selector Switches | Keylock Switches | Key Operated Switch, Spdt, 1.5A, 120Vac; Product Range Schneider Electric |
| Current Rating | 1.5 amps | 1.5 amps | |
| Mechanical Life | 250000 cycles | ||
| Terminal Type | Solder Terminals |