Schneider Electric Pushbutton Switches XB6EAF4J2P

Description
Pushbutton Switches IPB Latching Round red 12V 2 NO/NC
Datasheet
Description
Pushbutton Switches IPB Latching Round red 12V 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAF4J2P
Pushbutton Switches XB6EAF4J2P
Pushbutton Switches IPB Latching Round red 12V 2 NO/NC

Pushbutton Switches IPB Latching Round red 12V 2 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric - 77Y6133 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric
77Y6133
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric 77Y6133
PB SWITCH, ILLUM, DPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:250V RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EAF4J2P 77Y6133
Product Name Pushbutton Switches Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric
Features Illuminated Switch RoHS
Max Current Rating 0.0200 amps
Max DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

E program - EDP - Mushroom button - EDP42SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Push Button Switches - 1758162 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details