Schneider Electric Pushbutton Switches XB6EAF4B2P

Description
Pushbutton Switches IPB Latching Round red 24V 2 NO/NC
Datasheet
Description
Pushbutton Switches IPB Latching Round red 24V 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAF4B2P
Pushbutton Switches XB6EAF4B2P
Pushbutton Switches IPB Latching Round red 24V 2 NO/NC

Pushbutton Switches IPB Latching Round red 24V 2 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric - 77Y6131 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric
77Y6131
Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric 77Y6131
PB SWITCH, ILLUM, DPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:250V RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EAF4B2P 77Y6131
Product Name Pushbutton Switches Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric
Features Illuminated Switch RoHS
Max Current Rating 0.0100 amps
Max DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 302/303 - M2H 302-00/11Y-F00 OHNE FAHNE -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
Push Button Switches - 1758269 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details