Schneider Electric Pushbutton Switches XB6EAF3B1P

Description
Pushbutton Switches IPB Latching Round green 24V 1 NO/NC
Datasheet
Description
Pushbutton Switches IPB Latching Round green 24V 1 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAF3B1P
Pushbutton Switches XB6EAF3B1P
Pushbutton Switches IPB Latching Round green 24V 1 NO/NC

Pushbutton Switches IPB Latching Round green 24V 1 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Spdt, 1A, Green; Product Range Schneider Electric - 77Y6126 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1A, Green; Product Range Schneider Electric
77Y6126
Pb Switch, Illum, Spdt, 1A, Green; Product Range Schneider Electric 77Y6126
PB SWITCH, ILLUM, SPDT, 1A, GREEN; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1A, GREEN; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EAF3B1P 77Y6126
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 1A, Green; Product Range Schneider Electric
Features Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763390 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details