SWITCH SELECT 3P DPDT 1.5A 120V
ROTARY SWITCH, 2NO/NC, 1A, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:Harmony XB6E Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches SS, Round, black, 3 maint pos, 2 NO/NC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB6EAD232P-ND | 77Y6122 | XB6EAD232P |
| Product Name | Selector Switches | Rotary Switch, 2No/nc, 1A, 240Vac; No. Of Switch Positions Schneider Electric | Rotary Switches |
| Current Rating | 1.5 amps | 1.0 amps | |
| Mechanical Life | 250000 cycles | ||
| Terminal Type | Solder Terminals | ||
| Operating Temperature | 14 to 131 F (-10 to 55 C) |