Schneider Electric Selector Switches XB6EAD222P

Description
SWITCH SELECTOR
Request a Quote Datasheet
Description
SWITCH SELECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB6EAD222P-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB6EAD222P-ND
Selector Switches 4008-XB6EAD222P-ND
SWITCH SELECTOR

SWITCH SELECTOR

Buy Now Datasheet
Selector Switches - 2211873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
2211873
Selector Switches 2211873
Schneider Electric XB6EAD222P

Schneider Electric XB6EAD222P

Supplier's Site
Rotary Switch, 2No/nc, 1A, 240Vac; No. Of Switch Positions Schneider Electric - 77Y6121 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2No/nc, 1A, 240Vac; No. Of Switch Positions Schneider Electric
77Y6121
Rotary Switch, 2No/nc, 1A, 240Vac; No. Of Switch Positions Schneider Electric 77Y6121
ROTARY SWITCH, 2NO/NC, 1A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:Harmony XB6E Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2NO/NC, 1A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:Harmony XB6E Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Selector Switch, 2Pole, 1A, 240V; No. Of Switch Positions Schneider Electric - 58AJ2890 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, 2Pole, 1A, 240V; No. Of Switch Positions Schneider Electric
58AJ2890
Selector Switch, 2Pole, 1A, 240V; No. Of Switch Positions Schneider Electric 58AJ2890
SELECTOR SWITCH, 2POLE, 1A, 240V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:Harmony XB6E Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SELECTOR SWITCH, 2POLE, 1A, 240V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:Harmony XB6E Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB6EAD222P-ND 2211873 77Y6121
Product Name Selector Switches Selector Switches Rotary Switch, 2No/nc, 1A, 240Vac; No. Of Switch Positions Schneider Electric
Current Rating 1.5 amps 1.0 amps
Mechanical Life 250000 cycles
Operating Temperature 14 to 131 F (-10 to 55 C)
Angle of Throw 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector Switches - 2838278 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Selector Switches - 450-35-402-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details