Schneider Electric Pushbutton Switches XB6EAA52P

Description
Pushbutton Switches PB Spring Ret Round yellow 2 NO/NC
Datasheet
Description
Pushbutton Switches PB Spring Ret Round yellow 2 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAA52P
Pushbutton Switches XB6EAA52P
Pushbutton Switches PB Spring Ret Round yellow 2 NO/NC

Pushbutton Switches PB Spring Ret Round yellow 2 NO/NC

Buy Now Datasheet
Pb Switch, 16Mm, Dpdt, 1.5A, 120Vac, Yel; Product Range Schneider Electric - 77Y6117 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 16Mm, Dpdt, 1.5A, 120Vac, Yel; Product Range Schneider Electric
77Y6117
Pb Switch, 16Mm, Dpdt, 1.5A, 120Vac, Yel; Product Range Schneider Electric 77Y6117
PB SWITCH, 16MM, DPDT, 1.5A, 120VAC, YEL; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, 16MM, DPDT, 1.5A, 120VAC, YEL; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EAA52P 77Y6117
Product Name Pushbutton Switches Pb Switch, 16Mm, Dpdt, 1.5A, 120Vac, Yel; Product Range Schneider Electric
Terminal Type Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDR.V - Mushroom button with latching - EDR40.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Mushroom Push Buttons - 2AMJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1116518 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details