Schneider Electric XB6EAA21P
MONOLITHIC PUSH BUTTON, HARMONY
MONOLITHIC PUSH BUTTON, HARMONY
Pushbutton Switches PB Spring Ret, Round, black, 1 NO/NC,
PB SWITCH, 16MM, SPDT, 1.5A, 120VAC, BLK; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6101200 | 4008-XB6EAA21P-ND | XB6EAA21P | XB6EAA21P | 77Y6110 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, 16Mm, Spdt, 1.5A, 120Vac, Blk; Product Range Schneider Electric |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Spdt-no/nc | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals; Quick connect, solder tag | Quick Connect/Blade | |||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |