PUSHBUTTON, 240VAC 1.5AMP XB6 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
ILLUM PB SWITCH, BLU, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
| Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 57686603 | XB6DW6B1B | 17C8184 |
| Product Name | Pushbutton | Pushbutton Switches | Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric |
| Actuator Specifications | Flush Pushbutton |