The Illum Pb Switch, part number 17C8181, is a complete illuminated push-button switch from the Harmony XB6 series by Schneider Electric. It features a rectangular flush actuator in red and operates as a momentary spring return switch with a single normally closed (NC) contact. The switch is rated for a maximum operational current of 3A at 120V AC and is suitable for use in various applications requiring a reliable signaling device. This push-button switch has a mounting diameter of 16mm and is designed for easy installation with faston connectors. It operates within a supply voltage range of 12 to 24V AC/DC and has an integral LED light source for visibility. The device is rated for electrical durability of up to 1,000,000 cycles, ensuring long-term reliability. The switch is built to withstand harsh environments, featuring an IP65 rating for dust and water resistance, and is compliant with multiple international standards, including EN/IEC and NEMA ratings. It can operate in ambient temperatures ranging from -25¬8C to 70¬8C and is classified under Class II for electrical shock protection. The product is also RoHS compliant and mercury-free, making it suitable for environmentally conscious projects.
COMPLETE ILLUMINATED PUSH BUTTON
Schneider Electric XB6DW4B2B
ILLUM PB SWITCH, RED, SPST-NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
COMPLETE ILLUMINATED PUSH BUTTON
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6DW4B2B-ND | 2762703 | 17C8181 | XB6DW4B2B | XB6DW4B2B |
| Product Name | Pushbutton Switches | Push Button Switches | Illum Pb Switch, Red, Spst-Nc, 3A, 120V; Product Range Schneider Electric | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary Spring Return | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Quick Connect/Blade | Quick Connect |