SWITCH, SELECTOR, 1NO/1NC, 5A, 240V; Product Range:XB6 Series; Contact Configuration:SPDT-1
SELECTOR SWITCH 240VAC 1.5A XB6. FREE 2 YEAR RADWELL WARRANTY
Keylock Switches SELECTOR SWITCH 240VAC 1.5A XB6
| Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 17C7040 | 57686528 | XB6DGH5B |
| Product Name | Switch, Selector, 1No/1Nc, 5A, 240V; Product Range Schneider Electric | Selector Switch | Keylock Switches |
| Current Rating | 1.5 amps |