Schneider Electric Keylock Switches XB6DGB5B

Description
Keylock Switches 2 POS KEY SELECTOR SW W/1 N/O 1 N/C
Description
Keylock Switches 2 POS KEY SELECTOR SW W/1 N/O 1 N/C
Datasheet
Datasheet Summary
Powered by GS/AI

The Key Switch, part number 47M0917, is a component from the Harmony XB6 series by Schneider Electric. It features a stay-put operator profile with two positions and is designed for both normally open (NO) and normally closed (NC) contact configurations. The switch has a maximum contact current rating of 3A at 120VAC and is suitable for quick connect terminals. Constructed with a plastic bezel, the switch has a mounting diameter of 16 mm and an overall size of 24 mm in width, 18 mm in height, and 80 mm in depth. It is rated for mechanical durability of 200,000 cycles and electrical durability of up to 1,000,000 cycles under specified conditions. The switch operates in ambient temperatures ranging from -25°C to 70°C and has an IP65 rating for protection against dust and water. The product complies with various international standards, including EN/IEC 60947-5-1 and UL 508, and is certified for safety and environmental regulations. It is also classified as a Green Premium product, indicating a commitment to sustainability.

Datasheet Summary
Powered by GS/AI

The Key Switch, part number 47M0917, is a component from the Harmony XB6 series by Schneider Electric. It features a stay-put operator profile with two positions and is designed for both normally open (NO) and normally closed (NC) contact configurations. The switch has a maximum contact current rating of 3A at 120VAC and is suitable for quick connect terminals. Constructed with a plastic bezel, the switch has a mounting diameter of 16 mm and an overall size of 24 mm in width, 18 mm in height, and 80 mm in depth. It is rated for mechanical durability of 200,000 cycles and electrical durability of up to 1,000,000 cycles under specified conditions. The switch operates in ambient temperatures ranging from -25°C to 70°C and has an IP65 rating for protection against dust and water. The product complies with various international standards, including EN/IEC 60947-5-1 and UL 508, and is certified for safety and environmental regulations. It is also classified as a Green Premium product, indicating a commitment to sustainability.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
XB6DGB5B
Keylock Switches XB6DGB5B
Keylock Switches 2 POS KEY SELECTOR SW W/1 N/O 1 N/C

Keylock Switches 2 POS KEY SELECTOR SW W/1 N/O 1 N/C

Buy Now Datasheet
Key Switch, Spst-No/nc, 3A, 120Vac, Qc; Switch Operation Schneider Electric - 47M0917 - Newark, An Avnet Company
Chicago, IL, United States
Key Switch, Spst-No/nc, 3A, 120Vac, Qc; Switch Operation Schneider Electric
47M0917
Key Switch, Spst-No/nc, 3A, 120Vac, Qc; Switch Operation Schneider Electric 47M0917
KEY SWITCH, SPST-NO/NC, 3A, 120VAC, QC; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:Harmony XB6 Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:3ARoHS Compliant: Yes

KEY SWITCH, SPST-NO/NC, 3A, 120VAC, QC; Switch Operation:Maintained; Contact Configuration:SPST-NO, SPST-NC; Product Range:Harmony XB6 Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:3ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number XB6DGB5B 47M0917
Product Name Keylock Switches Key Switch, Spst-No/nc, 3A, 120Vac, Qc; Switch Operation Schneider Electric
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
10mm Ultra-Thin DIP Rotary - FR01AC10PB - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers
Keylock Switches - 1437598-4 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 125 volts
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details