Schneider Electric Pushbutton Switches XB6DF6B5B

Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet
Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DF6B5B
Pushbutton Switches XB6DF6B5B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric - 17C7038 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric
17C7038
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric 17C7038
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Blue RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6DF6B5B 17C7038
Product Name Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355340 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details