Schneider Electric Pushbutton Switches XB6DF6B1B

Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet
Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DF6B1B
Pushbutton Switches XB6DF6B1B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet
Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric - 17C8176 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric
17C8176
Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric 17C8176
ILLUM PB SWITCH, BLU, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Latching; Pushbutton Actuator Style:Rectangular Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes

ILLUM PB SWITCH, BLU, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO; Switch Operation:Latching; Pushbutton Actuator Style:Rectangular Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6DF6B1B 17C8176
Product Name Pushbutton Switches Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - AT3079X-J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Incandescent Module 800F PB - 800F-D3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details