Schneider Electric Pushbutton Switches XB6DE5B5B

Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet
Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DE5B5B
Pushbutton Switches XB6DE5B5B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet
Illum Pb Sw, Yel, Spst-No/nc, 3A, 120V; Product Range Schneider Electric - 17C8169 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Yel, Spst-No/nc, 3A, 120V; Product Range Schneider Electric
17C8169
Illum Pb Sw, Yel, Spst-No/nc, 3A, 120V; Product Range Schneider Electric 17C8169
ILLUM PB SW, YEL, SPST-NO/NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes

ILLUM PB SW, YEL, SPST-NO/NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6DE5B5B 17C8169
Product Name Pushbutton Switches Illum Pb Sw, Yel, Spst-No/nc, 3A, 120V; Product Range Schneider Electric
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Micro switches - M 6900 - M 6900-11-2-80B9 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details