Schneider Electric Illum Pb Sw, Red, Spst-No/nc, 3A, 120V; Product Range Schneider Electric XB6DE4B5B

Description
ILLUM PB SW, RED, SPST-NO/NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes
Datasheet
Description
ILLUM PB SW, RED, SPST-NO/NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Sw, Red, Spst-No/nc, 3A, 120V; Product Range Schneider Electric - 17C8167 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Red, Spst-No/nc, 3A, 120V; Product Range Schneider Electric
17C8167
Illum Pb Sw, Red, Spst-No/nc, 3A, 120V; Product Range Schneider Electric 17C8167
ILLUM PB SW, RED, SPST-NO/NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes

ILLUM PB SW, RED, SPST-NO/NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - XB6DE4B5B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DE4B5B
Pushbutton Switches XB6DE4B5B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 17C8167 XB6DE4B5B
Product Name Illum Pb Sw, Red, Spst-No/nc, 3A, 120V; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers