SWITCH SELECT 3POS DPST 3A 120V
SWITCH, SELECTOR, 1NO/1NC, 5A, 240V; Product Range:XB6 Series; Contact Configuration:DPST-1
Rotary Switches SELECTOR SWITCH 250VAC 1.5A XB6
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 8173241 | 4008-XB6DD235B-ND | 17C7033 | XB6DD235B |
| Product Name | Selector Switches | Selector Switches | Switch, Selector, 1No/1Nc, 5A, 240V; Product Range Schneider Electric | Rotary Switches |
| Angle of Throw | 60 degrees | |||
| Positions per Pole | 3 | |||
| Dimensions | 24 x 18 x 60.5mm | |||
| Terminal Type | Solder Terminals; Quick connect, solder tag | |||
| Features | DustProof; Weather resistant or waterproof | Has CE Certification; Has CSA Certification; Is UL listed |