Schneider Electric Rotary Switches XB6DD233B

Description
Rotary Switches 3 POS MAINTAINED SLCTR, 2NO CONTACTS
Datasheet
Description
Rotary Switches 3 POS MAINTAINED SLCTR, 2NO CONTACTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
XB6DD233B
Rotary Switches XB6DD233B
Rotary Switches 3 POS MAINTAINED SLCTR, 2NO CONTACTS

Rotary Switches 3 POS MAINTAINED SLCTR, 2NO CONTACTS

Buy Now Datasheet
Rotary Switch, 3Pos, 60Deg, 3A, 120Vac; No. Of Switch Positions Schneider Electric - 34M0358 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3Pos, 60Deg, 3A, 120Vac; No. Of Switch Positions Schneider Electric
34M0358
Rotary Switch, 3Pos, 60Deg, 3A, 120Vac; No. Of Switch Positions Schneider Electric 34M0358
ROTARY SWITCH, 3POS, 60DEG, 3A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Product Range:Harmony XB6 Series RoHS Compliant: Yes

ROTARY SWITCH, 3POS, 60DEG, 3A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Product Range:Harmony XB6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number XB6DD233B 34M0358
Product Name Rotary Switches Rotary Switch, 3Pos, 60Deg, 3A, 120Vac; No. Of Switch Positions Schneider Electric
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch Heads - 2383948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Selector Switches - 0033.3847-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details